ESP RS485 Part Information
Details for ESP RS485 by ABB Group
Power & Line Protection>Surge Protectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 117.9700 |
Stock Information
Details
Part Downloads
Part Specifications
Plug Type | - |
Product Range | ESP RS485 Series |
Suppressor Type | Data Line |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 15V |
Output Current | 300mA |
Peak Surge Current | 10kA |
Response Time | 10ns |
SVHC | No SVHC (07-Jul-2017) |
No. of Poles | 2 Pole |
Suppressor Mounting | DIN Rail |
Alternative Part Descriptions
- Surge Protector, ESP Series, Data Line, 15 V RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ESP RS485?
Additional datasheets, footprints and schematics for ESP RS485 are listed in our Part Details tab. You can also find the ESP RS485 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESP RS485 in the Pricing & Inventory tab next to part details. You can view ESP RS485 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESP RS485 fall under?
The ESP RS485 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to ESP RS485 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESP RS485 you can contact the distributor directly for product support, shipping queries etc.
Is the ESP RS485 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ESP RS485 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ESP RS485.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESP RS485 often in real-time on the comparison pages.
What if I can't find stock of ESP RS485?
You can fill out our help required form which you can use to request a quote for ESP RS485 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.