Status: | Unknown |
---|---|
Series: | ESP PV Series |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | ESP PV Series |
Suppressor Type | Mains |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 1kV |
Output Current | - |
Peak Surge Current | 20kA |
Response Time | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Poles | 2 Pole |
Suppressor Mounting | Panel / Chassis |
Line Protector Common Mode 2 Pole 20 Ka 1 Kvac P |Abb Thomas & Betts ESPDC1000/12.5/PV | Newark Electronics |
Where can I find additional details, specifications and documents for a ESP DC1000/12.5/PV?
Additional datasheets, footprints and schematics for ESP DC1000/12.5/PV are listed on our Part Details page. You can also find images and similar parts to ESP DC1000/12.5/PV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESP DC1000/12.5/PV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESP DC1000/12.5/PV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESP DC1000/12.5/PV fall under?
The ESP DC1000/12.5/PV is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to ESP DC1000/12.5/PV when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESP DC1000/12.5/PV you can contact the distributor directly for product support, shipping queries etc.
Is the ESP DC1000/12.5/PV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESP DC1000/12.5/PV have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for ESP DC1000/12.5/PV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESP DC1000/12.5/PV often in real-time on the comparison pages.
What if I can't find stock of ESP DC1000/12.5/PV?
You can fill out our help required form which you can use to request a quote for ESP DC1000/12.5/PV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.