Status: | Unknown |
---|---|
Series: | ESP CAT Series |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | ESP CAT Series |
Suppressor Type | Ethernet Surge Protector |
No. of Outlets | 1Outlets |
Outlet Type | RJ45 |
Voltage Rating | 5V |
Output Current | 400mA |
Peak Surge Current | 10kA |
Response Time | 10ns |
SVHC | No SVHC (07-Jul-2017) |
Suppressor Mounting | Panel |
Where can I find additional details, specifications and documents for a ESP CAT-6/POE?
Additional datasheets, footprints and schematics for ESP CAT-6/POE are listed on our Part Details page. You can also find images and similar parts to ESP CAT-6/POE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESP CAT-6/POE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESP CAT-6/POE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESP CAT-6/POE fall under?
The ESP CAT-6/POE is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to ESP CAT-6/POE when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESP CAT-6/POE you can contact the distributor directly for product support, shipping queries etc.
Is the ESP CAT-6/POE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESP CAT-6/POE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ESP CAT-6/POE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESP CAT-6/POE often in real-time on the comparison pages.
What if I can't find stock of ESP CAT-6/POE?
You can fill out our help required form which you can use to request a quote for ESP CAT-6/POE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.