ESP 240-5A/BX Part Information
Details for ESP 240-5A/BX by ABB Group
Power & Line Protection > Surge Protectors > Data & Signal Line Protectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 153.5400 |
Stock Information
Details
Part Downloads
Part Specifications
Plug Type | - |
Product Range | ESP Series |
Suppressor Type | Mains |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 280V |
Output Current | 5A |
Peak Surge Current | 5kA |
Response Time | - |
SVHC | No SVHC (07-Jul-2017) |
Continuing Operating Voltage Max | 280VAC |
No. of Poles | 2 Pole |
Suppressor Mounting | Panel / Chassis |
Alternative Part Descriptions
- Surge Protector, ESP Series, Mains, 280 V RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ESP 240-5A/BX?
Additional datasheets, footprints and schematics for ESP 240-5A/BX are listed in our Part Details tab. You can also find the ESP 240-5A/BX image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESP 240-5A/BX in the Pricing & Inventory tab next to part details. You can view ESP 240-5A/BX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESP 240-5A/BX fall under?
The ESP 240-5A/BX is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to ESP 240-5A/BX when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESP 240-5A/BX you can contact the distributor directly for product support, shipping queries etc.
Is the ESP 240-5A/BX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ESP 240-5A/BX have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ESP 240-5A/BX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESP 240-5A/BX often in real-time on the comparison pages.
What if I can't find stock of ESP 240-5A/BX?
You can fill out our help required form which you can use to request a quote for ESP 240-5A/BX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.