ESP 110E Part Information
Details for ESP 110E by ABB Group
Power & Line Protection>Surge Protectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 118.3400 |
10 | 109.2300 |
25 | 98.3400 |
50 | 88.5200 |
100 | 79.6400 |
Stock Information
Details
Part Downloads
Part Specifications
Plug Type | - |
Product Range | ESP E Series |
Suppressor Type | Data Line |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 110V |
Output Current | 1.25A |
Peak Surge Current | 10kA |
Response Time | 10ns |
SVHC | No SVHC (07-Jul-2017) |
Suppressor Mounting | DIN Rail |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ESP 110E?
Additional datasheets, footprints and schematics for ESP 110E are listed in our Part Details tab. You can also find the ESP 110E image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESP 110E in the Pricing & Inventory tab next to part details. You can view ESP 110E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESP 110E fall under?
The ESP 110E is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to ESP 110E when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESP 110E you can contact the distributor directly for product support, shipping queries etc.
Is the ESP 110E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ESP 110E have stock available?
There is no stock from authorised distributors for ESP 110E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESP 110E often in real-time on the comparison pages.
What if I can't find stock of ESP 110E?
You can fill out our help required form which you can use to request a quote for ESP 110E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.