ESP 110D Part Information

Details for ESP 110D by ABB Group

Power & Line Protection>Surge Protectors

Part Downloads

Part Specifications

Plug Type -
Product Range ESP D Series
Suppressor Type Data Line
No. of Outlets -
Outlet Type -
Voltage Rating 110V
Output Current 300mA
Peak Surge Current 20kA
Response Time 10ns
SVHC No SVHC (07-Jul-2017)
Continuing Operating Voltage Max 132VDC
No. of Poles 2 Pole
Suppressor Mounting DIN Rail
RoHS Compliant

Alternative Part Descriptions

  • Surge Protector, ESP D Series, Data Line, 110 V RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESP 110D?

Additional datasheets, footprints and schematics for ESP 110D are listed in our Part Details tab. You can also find the ESP 110D image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESP 110D in the Pricing & Inventory tab next to part details. You can view ESP 110D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESP 110D fall under?

The ESP 110D is listed under Power & Line Protection > Surge Protectors.

Can I view similar or alternative parts?

You can view similar parts to ESP 110D when available in the Surge Protectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESP 110D you can contact the distributor directly for product support, shipping queries etc.

Is the ESP 110D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ESP 110D have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for ESP 110D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESP 110D often in real-time on the comparison pages.

What if I can't find stock of ESP 110D?

You can fill out our help required form which you can use to request a quote for ESP 110D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ESP 110D

Loading...
Loading Results for ESP 110D
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us