ESMH800VRT223MB80T Capacitors by United Chemi-Con

CAP 22000µF 80V ALU ELEC SNAP-IN

Status: Unknown
Series: SMH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark Electronics
-
0
in stock
Buy Now
Buy Now

Specifications

Capacitance 22000µF
Voltage Rating 80V
Product Range SMH Series
Lifetime @ Temperature 2000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 40mm
Lead Spacing -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 80mm
ESR 0.011ohm
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Aluminum Electrolytic Capacitor 22000Uf 80V 20%, Snap-In | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESMH800VRT223MB80T?

Additional datasheets, footprints and schematics for ESMH800VRT223MB80T are listed on our Part Details page. You can also find images and similar parts to ESMH800VRT223MB80T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESMH800VRT223MB80T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESMH800VRT223MB80T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESMH800VRT223MB80T fall under?

The ESMH800VRT223MB80T is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ESMH800VRT223MB80T when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESMH800VRT223MB80T you can contact the distributor directly for product support, shipping queries etc.

Is the ESMH800VRT223MB80T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESMH800VRT223MB80T have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for ESMH800VRT223MB80T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESMH800VRT223MB80T often in real-time on the comparison pages.

What if I can't find stock of ESMH800VRT223MB80T?

You can fill out our help required form which you can use to request a quote for ESMH800VRT223MB80T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.