Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
Transition Frequency ft | - |
Power Dissipation Pd | 225W |
DC Collector Current | 100A |
DC Current Gain hFE | 300hFE |
Transistor Case Style | ISOTOP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Av Current Ic | 100A |
Collector Emitter Saturation Voltage Vce(on) | 1.8V |
Continuous Collector Current Ic Max | 100A |
Current Ib | 5A |
Current Ic Continuous a Max | 100A |
Current Ic hFE | 85A |
External Depth | 38.2mm |
External Length / Height | 12.2mm |
External Width | 25.4mm |
Hfe Min | 300 |
Hfe Typ | 300 |
No. of Transistors | 1 |
Pin Configuration | b |
Power Dissipation Ptot Max | 225W |
Pulsed Current Icm | 150A |
Transistor Type | Darlington |
Voltage Vcbo | 400V |
DARLINGTON TRANSISTOR, SOT-227 | element14 |
TRANSISTOR, DARLINGTON SOT-227 | Farnell |
Ptd High Voltage |Stmicroelectronics ESM3030DV | Newark Electronics |
Trans Darlington NPN 300V 100A 4-Pin ISOTOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a ESM3030DV?
Additional datasheets, footprints and schematics for ESM3030DV are listed on our Part Details page. You can also find images and similar parts to ESM3030DV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESM3030DV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESM3030DV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESM3030DV fall under?
The ESM3030DV is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to ESM3030DV when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESM3030DV you can contact the distributor directly for product support, shipping queries etc.
Is the ESM3030DV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESM3030DV have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ESM3030DV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESM3030DV often in real-time on the comparison pages.
What if I can't find stock of ESM3030DV?
You can fill out our help required form which you can use to request a quote for ESM3030DV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.