ESK106M350AH2AA Capacitors by KEMET

CAP 10µF 350V 20%

Status: Unknown
Series: ESK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$0.14
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.15
79,167
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.08
2,898
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 350V
Product Range ESK Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 15mm
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Lifetime @ Temperature 2000 hours @ 85°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
Operating Temperature Range -25°C to +85°C

Alternative Descriptions

10 350V | Rapid Electronics
Capacitor, Alum. Electrolytic, Radial 10uF 350V 20% 10X15 | KEMET ESK106M350AH2AA | RS Americas
10 350V |Kemet ESK106M350AH2AA | Newark Electronics
Aluminum Electrolytic Capacitor, 10 uF, 350 V, ± 20%, 2000 hours @ 85°C, Radial Leaded | Avnet America
Aluminum Electrolytic Capacitor, 10 uF, 350 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESK106M350AH2AA?

Additional datasheets, footprints and schematics for ESK106M350AH2AA are listed on our Part Details page. You can also find images and similar parts to ESK106M350AH2AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESK106M350AH2AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESK106M350AH2AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESK106M350AH2AA fall under?

The ESK106M350AH2AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ESK106M350AH2AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESK106M350AH2AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESK106M350AH2AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESK106M350AH2AA have stock available?

Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for ESK106M350AH2AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESK106M350AH2AA often in real-time on the comparison pages.

What if I can't find stock of ESK106M350AH2AA?

You can fill out our help required form which you can use to request a quote for ESK106M350AH2AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay