Status: | Unknown |
---|---|
Series: | ESH Series |
RoHS: | Unknown |
Prices starting from US$0.0320
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Distrelec
from US$0.11
|
9,949
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
4,350
in stock
|
Buy Now | |
RS Americas
from US$0.0320
|
3,016
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0442
|
850
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 10V |
Product Range | ESH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 6.3mm |
Lead Spacing | 2.5mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
KEMET Radial Electrolytic Capacitor, 470uF, 47uA, 10V, 25mA | Distrelec |
Cap, 470Uf, 10V, Alu Elec, Radial | Newark Electronics |
Capacitor, Al Electrolytic, Cap 470 uF, Tol 20%,Vol-Rtg 10 VDC, Radial,6x11 mm | KEMET ESH477M010AE3AA | RS Americas |
Aluminum Electrolytic Capacitor, 470 uF, 10 V, ± 20%, 2000 hours @ 105°C, Radial Leaded | Avnet America |
CAP, 470µF, 10V, 20% | element14 |
Aluminum Electrolytic Capacitor, 470 uF, 10 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESH477M010AE3AA?
Additional datasheets, footprints and schematics for ESH477M010AE3AA are listed on our Part Details page. You can also find images and similar parts to ESH477M010AE3AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESH477M010AE3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESH477M010AE3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESH477M010AE3AA fall under?
The ESH477M010AE3AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ESH477M010AE3AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESH477M010AE3AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESH477M010AE3AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESH477M010AE3AA have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, Rapid Electronics and Avnet America have stock available or on a lead time for ESH477M010AE3AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESH477M010AE3AA often in real-time on the comparison pages.
What if I can't find stock of ESH477M010AE3AA?
You can fill out our help required form which you can use to request a quote for ESH477M010AE3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.