Status: | Unknown |
---|---|
Series: | ESH Series |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 63V |
Product Range | ESH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 13mm |
Lead Spacing | 5mm |
Height | 20mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | -25°C to +105°C |
330 Uf 63 Vv |Kemet ESH337M063AL3AA | Newark Electronics |
CAP, 330µF, 63V, 20% | Farnell |
Aluminum Electrolytic Capacitor, 330 uF, 63 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESH337M063AL3AA?
Additional datasheets, footprints and schematics for ESH337M063AL3AA are listed on our Part Details page. You can also find images and similar parts to ESH337M063AL3AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESH337M063AL3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESH337M063AL3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESH337M063AL3AA fall under?
The ESH337M063AL3AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ESH337M063AL3AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESH337M063AL3AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESH337M063AL3AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESH337M063AL3AA have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ESH337M063AL3AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESH337M063AL3AA often in real-time on the comparison pages.
What if I can't find stock of ESH337M063AL3AA?
You can fill out our help required form which you can use to request a quote for ESH337M063AL3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.