ESH106M250AH4AA Capacitors by KEMET

CAP 10µF 250V 20%

Status: Unknown
Series: ESH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 250V
Product Range ESH Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 19mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Lifetime @ Temperature 2000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
Operating Temperature Range -25°C to +105°C

Alternative Descriptions

10 U 250V |Kemet ESH106M250AH4AA | Newark Electronics
CAP, 10µF, 250V, 20% | Farnell
Aluminum Electrolytic Capacitor, 10 uF, 250 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESH106M250AH4AA?

Additional datasheets, footprints and schematics for ESH106M250AH4AA are listed on our Part Details page. You can also find images and similar parts to ESH106M250AH4AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESH106M250AH4AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESH106M250AH4AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESH106M250AH4AA fall under?

The ESH106M250AH4AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ESH106M250AH4AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESH106M250AH4AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESH106M250AH4AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESH106M250AH4AA have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ESH106M250AH4AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESH106M250AH4AA often in real-time on the comparison pages.

What if I can't find stock of ESH106M250AH4AA?

You can fill out our help required form which you can use to request a quote for ESH106M250AH4AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay