Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The switch-on current limitation ESG 6 OF BLOCK prevents any unwanted fuse is triggered when switching on of electrical tools. This is done in case of consumers with a high inrush current, such as Transformers, electric motors, etc. they generate as high starting currents, that line fuses for the corresponding circuit response. Space-saving in a slim housing with flat step profile fits the ESG 6 in your plant concept. The ESG 6 is provided with a service-friendly spring-type plug-in system. Due to the high nominal current of up to 16 A can also several consumers or whole jobs via the inrush current limit is switched on and can be supplied.This text is machine translated. | Conrad |
Inrush Current Limiter, DIN mt, 110-230VAC, 16A (UL 12A), IP20 | Block USA ESG 6 | RS Americas |
Inrush Current Limiter, 230V, 16A Rohs Compliant: Yes |Block ESG 6 | Newark Electronics |
INRUSH CURRENT LIMITER, 230V, 16A | element14 |
Where can I find additional details, specifications and documents for a ESG6?
Additional datasheets, footprints and schematics for ESG6 are listed on our Part Details page. You can also find images and similar parts to ESG6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESG6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESG6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESG6 fall under?
The ESG6 is listed under Transformers > More Transformers.
Can I view similar or alternative parts?
You can view similar parts to ESG6 when available in the More Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESG6 you can contact the distributor directly for product support, shipping queries etc.
Is the ESG6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESG6 have stock available?
Authorised distributors including Conrad, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for ESG6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESG6 often in real-time on the comparison pages.
What if I can't find stock of ESG6?
You can fill out our help required form which you can use to request a quote for ESG6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.