Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
531
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now |
Operation Type | Horizontally |
---|---|
Positioning | With Boss |
Terminal Type | J-bent terminals |
Style | For reflow soldering |
Circuit Type | Normal open type |
Travel Type | Standard stroke type |
Direction of Motion | Right-side operation type |
Rating | 50 µA 3 V DC to 10 mA 5 V DC (Resistive load) |
Contact Resistance (M&Omega: Max.) | 500 mΩ max. (Initial) |
Insulation Resistance (MΩ Min. at 100V DC) | 100 MΩ min. (at 100 V DC for 1 minute) |
Dielectric Withstanding Voltage | 100 V AC (50 Hz or 60 Hz) for 1 minute |
Operating Force | 300 mN max. |
External Dimensions (WxDxH) | 4.0 x 4.4 x 1.2 mm |
Mounting Height (mm) (mm) | 1.2 mm |
Poles and Throws | 1-pole 1-throw |
Full Stroke Position | 1.4 mm |
Pushing distance | 1.5 mm |
Operating Life | 50,000 cycles min. |
Temperature Range | Standard: -10°C to +60°C Automotive: -40°C to +85°C |
Heat Resistance | Standard: +70°C for 96 hours Automotive: +85°C for 96 hours |
Low Temperature Resistance | Standard: -25°C for 96 hours Automotive: -40°C for 96 hours |
Humidity Resistance | +40 °C 90 % to 95 % RH for 96 hours |
Packaging | Embossed Taping (Reel Pack) |
Minimum Quantity/Packing Unit | 5,000 pcs. |
Quantity/Carton | 30,000 pcs. |
Boss Height | 0.4 mm |
Switch: detecting | Transfer Multisort Elektronik |
ESE18R Detector Switch 4,4x4x1,2mm | Schukat Electronic |
Switch, Detector, Spst-No, 300Mn, 10Ma, 5Vdc | Newark Electronics |
SWITCH DETECTOR SPST-NO 10MA 5V | Future Electronics |
Electromechanical Switch Detect Switch N.O./N.C. SPST 0.01A Embossed Tape | Avnet America |
Detector switch, SMT, SPNO,1HL, with boss | Panasonic Electronic Components ESE18R11B | RS Americas |
SWITCH, DETECT, SPST, NO, HORIZONTAL | element14 |
Where can I find additional details, specifications and documents for a ESE18R11B?
Additional datasheets, footprints and schematics for ESE18R11B are listed on our Part Details page. You can also find images and similar parts to ESE18R11B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESE18R11B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESE18R11B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESE18R11B fall under?
The ESE18R11B is listed under Electromechanical > Switches > Detector Switches > ESE-18 Series Detector Switch (4.0mm x 4.4mm x 1.2mm, Horizontal SMD, Side Operation).
Can I view similar or alternative parts?
You can view similar parts to ESE18R11B when available in the ESE-18 Series Detector Switch (4.0mm x 4.4mm x 1.2mm, Horizontal SMD, Side Operation) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESE18R11B you can contact the distributor directly for product support, shipping queries etc.
Is the ESE18R11B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESE18R11B have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ESE18R11B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESE18R11B often in real-time on the comparison pages.
What if I can't find stock of ESE18R11B?
You can fill out our help required form which you can use to request a quote for ESE18R11B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.