Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
1,204
in stock
|
Buy Now | |
Schukat Electronic
from US$0.37
|
50
in stock
|
Buy Now | |
Rutronik
from US$0.42
|
-
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$556.14
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Operation Type | Vertically, Horizontally |
---|---|
Positioning | With Boss |
Terminal Type | Straight terminals |
Style | For reflow soldering |
Circuit Type | Normal open type |
Travel Type | Standard stroke type |
Direction of Motion | Up to Down operation |
Rating | 50 µA 3 V DC to 10 mA 5 V DC (Resistive load) |
Contact Resistance (M&Omega: Max.) | 500 mΩ max. (Initial) |
Insulation Resistance (MΩ Min. at 100V DC) | 100 MΩ min. (at 100 V DC for 1 minute) |
Dielectric Withstanding Voltage | 100 V AC (50 Hz or 60 Hz) for 1 minute |
Operating Force | 300 mN max. |
External Dimensions (WxDxH) | 4.2 x 3.6 x 1.2 mm |
Mounting Height (mm) (mm) | 1.2 mm |
Boss Height | 0.4 mm |
Poles and Throws | 1-pole 1-throw |
Full Stroke Position | 0.95 mm |
Pushing distance | 2.1 mm |
Operating Life | 50,000 cycles min. |
Temperature Range | Standard: -10°C to +60°C Automotive: -40°C to +85°C |
Heat Resistance | Standard: +70°C for 96 hours Automotive: +85°C for 96 hours |
Low Temperature Resistance | Standard: -25°C for 96 hours Automotive: -40°C for 96 hours |
Humidity Resistance | +40 °C 90 % to 95 % RH for 96 hours |
Packaging | Embossed Taping (Reel Pack) |
Minimum Quantity/Packing Unit | 3,000 pcs. |
Quantity/Carton | 18,000 pcs. |
Switch: detecting | Transfer Multisort Elektronik |
ESE13V Detector Switch 3,6x4,2x1,2mm | Schukat Electronic |
DETECT SMT 4,2x3,6x1,2 straight | Rutronik |
Detector switch,SMT,SPNO,1VL,with boss | RS |
Detector Switch, Spst, 10Ma, 0.3N | Newark Electronics |
ESE-13 Series 10 mA SPST Straight with Boss Vertical Detector Switch | Future Electronics |
Electromechanical Switch Detect Switch N.O. SPST 0.01A Embossed Tape | Avnet America |
Switch, Toggle | RS Americas |
DETECTOR SW SPST-NO 0.01A 5VDC | TTI Europe |
SWITCH, DETECT, SPST, NO | Farnell |
Where can I find additional details, specifications and documents for a ESE-13V01D?
Additional datasheets, footprints and schematics for ESE-13V01D are listed on our Part Details page. You can also find images and similar parts to ESE-13V01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESE-13V01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESE-13V01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESE-13V01D fall under?
The ESE-13V01D is listed under Electromechanical > Switches > Detector Switches > ESE-13 Series Detector Switch (4.2mm x 3.6mm x 1.2mm, Horizontal SMD, Vertical Operation).
Can I view similar or alternative parts?
You can view similar parts to ESE-13V01D when available in the ESE-13 Series Detector Switch (4.2mm x 3.6mm x 1.2mm, Horizontal SMD, Vertical Operation) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESE-13V01D you can contact the distributor directly for product support, shipping queries etc.
Is the ESE-13V01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESE-13V01D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Rutronik, RS and Newark Electronics have stock available or on a lead time for ESE-13V01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESE-13V01D often in real-time on the comparison pages.
What if I can't find stock of ESE-13V01D?
You can fill out our help required form which you can use to request a quote for ESE-13V01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.