Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Product Range | - |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 10mA |
Contact Voltage DC Nom | 5V |
External Height | 4.25mm |
External Width | 6.4mm |
ESE-11 Series 10 mA SPST Horizontal SMT Detector Switch with Gull Wings | Future Electronics |
ESE11M Detector Switch 6,1x6,4x4,25mm | Schukat Electronic |
Switch, Detector, Spst-No, 350Mn, 10Ma, 5Vdc | Newark Electronics |
Electromechanical Switch Detect Switch N.O. SPST 0.01A Embossed T/R | Avnet America |
Switch, Pushbtn | RS Americas |
SWITCH, DETECT, SPST, NO | Farnell |
Where can I find additional details, specifications and documents for a ESE-11MH2T?
Additional datasheets, footprints and schematics for ESE-11MH2T are listed on our Part Details page. You can also find images and similar parts to ESE-11MH2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESE-11MH2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESE-11MH2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESE-11MH2T fall under?
The ESE-11MH2T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ESE-11MH2T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESE-11MH2T you can contact the distributor directly for product support, shipping queries etc.
Is the ESE-11MH2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESE-11MH2T have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ESE-11MH2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESE-11MH2T often in real-time on the comparison pages.
What if I can't find stock of ESE-11MH2T?
You can fill out our help required form which you can use to request a quote for ESE-11MH2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.