Status: | Active |
---|---|
Series: | ESDZV5-1BF4 |
RoHS: | Compliant |
Prices starting from US$0.0122
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.0167
|
286
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.0122
|
-
|
Buy Now | |
element14
from US$0.0360
|
-
|
Buy Now | |
Farnell
from US$0.0341
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra low clamping voltage: 7 V (IEC 61000-4-2 contact discharge 8 kV at 30 ns / 16 A TLP) |
Bidirectional device |
Low leakage current |
0201 package |
ECOPACK2 compliant component |
Exceeds the followig standard:IEC 61000-4-2 level 4 = ±30 kV (air discharge) and ±18 kV (contact discharge) |
Product Specifications |
---|
DS11928 Ultra Low clamping single line bidirectional ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
0201 Single Line 5.5 V 6 pF Bi-Directional SMT ESD Protection | Future Electronics |
TVS Diode 5.8V Bidir ESD Low Cap SMD0201 | RS |
Protection |Stmicroelectronics ESDZV5-1BF4 | Newark Electronics |
AID PROTECTION | Avnet America |
DIODE, ESD PROTECTION, 5.5V, 0201 | element14 |
Where can I find additional details, specifications and documents for a ESDZV5-1BF4?
Additional datasheets, footprints and schematics for ESDZV5-1BF4 are listed on our Part Details page. You can also find images and similar parts to ESDZV5-1BF4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDZV5-1BF4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDZV5-1BF4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDZV5-1BF4 fall under?
The ESDZV5-1BF4 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDZV5-1BF4 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDZV5-1BF4 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDZV5-1BF4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDZV5-1BF4 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ESDZV5-1BF4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDZV5-1BF4 often in real-time on the comparison pages.
What if I can't find stock of ESDZV5-1BF4?
You can fill out our help required form which you can use to request a quote for ESDZV5-1BF4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.