Status: | Active |
---|---|
Series: | ESDZL5-1F4 |
RoHS: | Compliant |
Prices starting from US$0.0127
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0498
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
135,000
in stock
|
Buy Now | |
Avnet America
from US$0.0207
|
135,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0127
|
-
|
Buy Now | |
element14
from US$0.0360
|
-
|
Buy Now | |
Farnell
from US$0.0330
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low clamping voltage |
Unidirectional device |
Low leakage current |
0201 package |
Ultra-low PCB area: 0.18 mm2 |
ECOPACK®2 compliant component |
Exceeds the following standard: IEC 61000-4-2 level 4 = ±30 kV (air discharge) and ±15 kV (contact discharge) |
IEC 61000-4-2 level 4 = ±30 kV (air discharge) and ±15 kV (contact discharge) |
Product Specifications |
---|
DS12004 Low clamping, low capacitance unidirectional single line ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Dfd Protection & Filter Rohs Compliant: Yes |Stmicroelectronics ESDZL5-1F4 | Newark Electronics |
LOW CLAMPING, LOW CAPACITANCE UNIDIRECTIONAL SINGLE LINE ESD PROTECTION | Avnet America |
TVS Diode 5.8V Unidir ESD LowCap SMD0201 | RS |
ESDZ Series 0201 60 W 5.5 V Unidirectional Surface Mount TVS Diode | Future Electronics |
DIODE, ESD PROTECTION, 5.5V, 0201 | element14 |
Where can I find additional details, specifications and documents for a ESDZL5-1F4?
Additional datasheets, footprints and schematics for ESDZL5-1F4 are listed on our Part Details page. You can also find images and similar parts to ESDZL5-1F4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDZL5-1F4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDZL5-1F4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDZL5-1F4 fall under?
The ESDZL5-1F4 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDZL5-1F4 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDZL5-1F4 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDZL5-1F4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDZL5-1F4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and element14 have stock available or on a lead time for ESDZL5-1F4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDZL5-1F4 often in real-time on the comparison pages.
What if I can't find stock of ESDZL5-1F4?
You can fill out our help required form which you can use to request a quote for ESDZL5-1F4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.