Status: | Active |
---|---|
Series: | ESDU3121 |
RoHS: | Compliant |
Prices starting from US$0.0274
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0288
|
4,635
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
4,635
in stock
|
Buy Now | |
element14
from US$0.0293
|
4,635
in stock
|
Buy Now | |
Future Electronics
from US$0.0280
|
-
|
Buy Now | |
Avnet America
from US$0.0274
|
-
|
Buy Now | |
Avnet Asia
from US$0.0287
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low clamping voltage |
Low Leakage |
Protection for IEC61000−4−2 Level 4: ±30 kV Contact Discharge |
Protection for IEC61000−4−5 (Lightning): 10 A (8/20 µs) |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Small Body Outline: 1.0 mm x 0.6 mm |
Applications |
---|
LCD Power Line Protection |
Microphone Line Protection |
Tablets |
Wall Chargers |
End Products |
---|
USB VBUS and CC Line Protection |
Smartphones |
Laptops |
Description | ESDU3121, 12 V Unidirectional ESD Protection Device |
---|---|
Compliance | Pb-free Halide free |
Interface | Power Supply Rails Vbus |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 65 |
V(BR) Min (V) | 14.1 |
VRWM Max (V) | 12 |
IR Max (µA) | 0.1 |
PPK Max (W) | 220 |
Package Type | X2DFN-2 |
Esd Protection Diode, X2Dfn | Newark Electronics |
ESD PROTECTION DIODE, X2DFN | element14 |
ESD Suppressors / TVS Diodes 12 V UNIDIRECTIONAL SURGE | Future Electronics |
ESD and Surge Protection Device Uni-Directional 12V 2-Pin X2DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ESDU3121MXT5G?
Additional datasheets, footprints and schematics for ESDU3121MXT5G are listed on our Part Details page. You can also find images and similar parts to ESDU3121MXT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDU3121MXT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDU3121MXT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDU3121MXT5G fall under?
The ESDU3121MXT5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESDU3121MXT5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDU3121MXT5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESDU3121MXT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESDU3121MXT5G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ESDU3121MXT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDU3121MXT5G often in real-time on the comparison pages.
What if I can't find stock of ESDU3121MXT5G?
You can fill out our help required form which you can use to request a quote for ESDU3121MXT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.