Status: | Active |
---|---|
Series: | ESDR0524P |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
1,100
in stock
|
Buy Now | |
Farnell
from US$0.11
|
13,674
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,710
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,585
in stock
|
Buy Now | |
element14
from US$0.11
|
2,585
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Capacitance (0.3 pF Typical, I/O to I/O) |
ESD Rating of Class 3B (exceeding 8kV) per Human Body Model, and Class C (exceeding 400V) per Machine Model |
Protection for IEC Standards: IEC 6100-4-2 (12kV Contact) |
UL Flammability Rating of 94 V-0 |
This is a Pb-Free device |
Applications |
---|
HDMI |
eSATA |
Set Top Box |
DVD |
End Products |
---|
Digital Video Interface (DVI) |
Digital TV |
Gaming Device |
Description | ESDR0524P |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port DVI eSATA 2.0 HDMI 1.3/1.4 |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 0.4 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | 11.1 |
Package Type | UDFN-10 |
TVS DIODES | Farnell |
ESDR0524P Series 15 V 0.5 pF Transient Voltage Suppressor - UDFN-10 | Future Electronics |
Diode, Aec-Q101, Esd Protection, Udfn | Newark Electronics |
DIODE, AEC-Q101, ESD PROTECTION, UDFN | element14 |
TVS/ESD Diode Array 5V Low Cap. UDFN10 | RS |
ESD Suppressor ±15KV 10-Pin UDFN T/R | Avnet America |
ESDR0524PMUTAG, Quad Uni-Directional TVS Diode, 10-Pin UDFN | ON Semiconductor ESDR0524PMUTAG | RS Americas |
ESD Suppressor �15KV 10-Pin UDFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESDR0524PMUTAG?
Additional datasheets, footprints and schematics for ESDR0524PMUTAG are listed on our Part Details page. You can also find images and similar parts to ESDR0524PMUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDR0524PMUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDR0524PMUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDR0524PMUTAG fall under?
The ESDR0524PMUTAG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESDR0524PMUTAG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDR0524PMUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the ESDR0524PMUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESDR0524PMUTAG have stock available?
Authorised distributors including Farnell, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ESDR0524PMUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDR0524PMUTAG often in real-time on the comparison pages.
What if I can't find stock of ESDR0524PMUTAG?
You can fill out our help required form which you can use to request a quote for ESDR0524PMUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.