Status: | Active |
---|---|
Series: | ESDL2011 |
RoHS: | Compliant |
Prices starting from US$0.0328
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0488
|
2,550
in stock
|
Buy Now | |
element14
from US$0.0499
|
3,779
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.0328
|
197
in stock
|
Buy Now | |
Avnet America
from US$0.0434
|
-
|
Buy Now | |
Avnet Asia
from US$0.0454
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Capacitance 0.17 pF (Typ) |
Low Clamping Voltage |
Small Body Outline Dimensions: 0.60 mm x 0.30 mm |
Low Body Height: 0.2 mm |
Stand−off Voltage: 1.0 V |
IEC61000−4−2 Level 4 ESD Protection |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
USB 3.x Tx/Rx Data Line Pairs |
Laptops |
Desktops |
Wearables |
End Products |
---|
Thunderbolt 3.0 Data Line Pairs |
Tablets |
Smartphones |
Description | ESDL2011 |
---|---|
Compliance | Pb-free Halide free |
Interface | Thunderbolt USB 3.0 USB 3.1 |
Number of Lines | 1 |
Direction | Bidirectional |
C Max (pF) | 0.2 |
V(BR) Min (V) | 1.4 |
VRWM Max (V) | 1 |
IR Max (µA) | 0.5 |
PPK Max (W) | - |
Package Type | DFN-2 |
ESD PROTECTION DIODE, 1V, DSN | element14 |
Esd Protection Diode, 1V, Dsn | Newark Electronics |
ESD Suppressor TVS Single Bi-Dir 15kV 2-Pin DSN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ESDL2011PFCT5G?
Additional datasheets, footprints and schematics for ESDL2011PFCT5G are listed on our Part Details page. You can also find images and similar parts to ESDL2011PFCT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDL2011PFCT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDL2011PFCT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDL2011PFCT5G fall under?
The ESDL2011PFCT5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESDL2011PFCT5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDL2011PFCT5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESDL2011PFCT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESDL2011PFCT5G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for ESDL2011PFCT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDL2011PFCT5G often in real-time on the comparison pages.
What if I can't find stock of ESDL2011PFCT5G?
You can fill out our help required form which you can use to request a quote for ESDL2011PFCT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.