Status: | Active |
---|---|
Series: | ESDCAN06-2BLY |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Future Electronics
from US$0.06
|
552,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
24,634
in stock
|
Buy Now | |
element14
from US$0.08
|
24,634
in stock
|
Buy Now | |
Farnell
from US$0.07
|
24,634
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
2,690
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Dual-line ESD and EOS protection |
Breakdown voltage: VBR ESDCAN01-2BLY: 25 V ESDCAN24-2BLY: 27 V ESDCAN04-2BLY: 27.5 V ESDCAN06-2BLY: 38 V |
ESDCAN01-2BLY: 25 V |
ESDCAN24-2BLY: 27 V |
ESDCAN04-2BLY: 27.5 V |
ESDCAN06-2BLY: 38 V |
Bidirectional device |
Max pulse power up to 230 W (8/20 μs) |
Low clamping factor VCL / VBR |
Low leakage current |
ECOPACK ROHS compliant component |
UL94, V0 |
J-STD-020 MSL level 1 |
IPC7531 footprint and JEDEC registered package |
ISO 16750-2 (Jump start and reversed battery tests) |
ISO 10605 - C = 150 pF, R = 330 Ω, exceeds level 4: ±30 kV (air discharge) ±30 kV (contact discharge) |
±30 kV (air discharge) |
±30 kV (contact discharge) |
ISO 10605 - C = 330 pF, R = 330 Ω exceeds level 4: ±30 kV (air discharge) ±30 kV (contact discharge) |
±30 kV (air discharge) |
±30 kV (contact discharge) |
ISO 7637-3: Pulse 3a: -150 V Pulse 3b: +150 V Pulse 2a: +/- 85 V |
Pulse 3a: -150 V |
Pulse 3b: +150 V |
Pulse 2a: +/- 85 V |
Product Specifications |
---|
DS11111 Automotive dual-line TVS in SOT23-3L for CAN bus |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Esd Protection Diode, Sot-23 Rohs Compliant: Yes |Stmicroelectronics ESDCAN06-2BLY | Newark Electronics |
ESD PROTECTION DIODE, SOT-23 | element14 |
ESD Suppressor TVS Dual Bi-Dir 22kV 3-Pin SOT-23 T/R | Avnet America |
Diode: TVS array | Transfer Multisort Elektronik |
ESDCAN06-2BLY, TVS Diodes | RS |
Where can I find additional details, specifications and documents for a ESDCAN06-2BLY?
Additional datasheets, footprints and schematics for ESDCAN06-2BLY are listed on our Part Details page. You can also find images and similar parts to ESDCAN06-2BLY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDCAN06-2BLY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDCAN06-2BLY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDCAN06-2BLY fall under?
The ESDCAN06-2BLY is listed under Protections and EMI filters > ESD Protection > Automotive ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDCAN06-2BLY when available in the Automotive ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDCAN06-2BLY you can contact the distributor directly for product support, shipping queries etc.
Is the ESDCAN06-2BLY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDCAN06-2BLY have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ESDCAN06-2BLY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDCAN06-2BLY often in real-time on the comparison pages.
What if I can't find stock of ESDCAN06-2BLY?
You can fill out our help required form which you can use to request a quote for ESDCAN06-2BLY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.