Status: | Active |
---|---|
Series: | ESDCAN04-2BWY |
RoHS: | Compliant |
Prices starting from US$0.0422
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
5,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
14,725
in stock
|
Buy Now | |
element14
from US$0.08
|
14,725
in stock
|
Buy Now | |
Farnell
from US$0.08
|
14,725
in stock
|
Buy Now | |
Future Electronics
from US$0.0422
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Dual-line ESD and EOS protection |
Breakdown voltage, VBR: ESDCAN02-2BWY: 28.5 V ESDCAN03-2BWY: 26.5 V ESDCAN04-2BWY: 27.5 V ESDCAN05-2BWY: 39 V ESDCAN06-2BWY: 38 V |
ESDCAN02-2BWY: 28.5 V |
ESDCAN03-2BWY: 26.5 V |
ESDCAN04-2BWY: 27.5 V |
ESDCAN05-2BWY: 39 V |
ESDCAN06-2BWY: 38 V |
Bidirectional device |
Max pulse power up to 170 W (8/20 μs) |
Low clamping factor VCL / VBR |
Low leakage current |
ECOPACK®2 ROHS compliant component |
UL94, V0 |
J-STD-020 MSL level 1 |
IPC7531 footprint and JEDEC registered package |
ISO 16750-2 (Jump start and reversed battery tests) |
ISO 10605 - C = 150 pF, R = 330 Ω, exceeds level 4: ±30 kV (air discharge) ±30 kV (contact discharge) |
±30 kV (air discharge) |
±30 kV (contact discharge) |
ISO 10605 - C = 330 pF, R = 330 Ω exceeds level 4: ±30 kV (air discharge) ±30 kV (contact discharge) |
±30 kV (air discharge) |
±30 kV (contact discharge) |
ISO 7637-3: Pulse 3a: -150 V Pulse 3b: +150 V Pulse 2a: +/- 85 V |
Pulse 3a: -150 V |
Pulse 3b: +150 V |
Pulse 2a: +/- 85 V |
Product Specifications |
---|
DS12789 Automotive dual-line TVS in SOT323-3L for CAN bus |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Esd Protection Diode, Sot-323 Rohs Compliant: Yes |Stmicroelectronics ESDCAN04-2BWY | Newark Electronics |
ESD PROTECTION DIODE, SOT-323 | element14 |
ESDCAN04-2BWY, TVS Diodes | RS |
ESD Suppressor TVS Dual Bi-Dir ±30kV@Air Gap/±30kV@Contact Disc 3-Pin SOT-323 T/R | Avnet America |
ESD Suppressor TVS Dual Bi-Dir �30kV@Air Gap/�30kV@Contact Disc 3-Pin SOT-323 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESDCAN04-2BWY?
Additional datasheets, footprints and schematics for ESDCAN04-2BWY are listed on our Part Details page. You can also find images and similar parts to ESDCAN04-2BWY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDCAN04-2BWY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDCAN04-2BWY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDCAN04-2BWY fall under?
The ESDCAN04-2BWY is listed under Protections and EMI filters > ESD Protection > Automotive ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDCAN04-2BWY when available in the Automotive ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDCAN04-2BWY you can contact the distributor directly for product support, shipping queries etc.
Is the ESDCAN04-2BWY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDCAN04-2BWY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ESDCAN04-2BWY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDCAN04-2BWY often in real-time on the comparison pages.
What if I can't find stock of ESDCAN04-2BWY?
You can fill out our help required form which you can use to request a quote for ESDCAN04-2BWY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.