Status: | Active |
---|---|
Series: | ESDAXLC6-1MY2 |
RoHS: | Compliant |
Extra low capacitance 0.6 pF max on a wide frequency spectrum (200 MHz - 3000 MHz) |
Unidirectional device |
Low clamping factor VCL / VBR |
Fast response time |
Very thin package: 0.55 mm max |
Low leakage current |
High ESD protection level |
High integration |
Suitable for high density boards |
Complies with the following standards IEC 61000-4-2 level 4 MIL STD 883G-Method 3015-7: class 3B |
IEC 61000-4-2 level 4 |
MIL STD 883G-Method 3015-7: class 3B |
Product Specifications |
---|
DS6650 Extra low capacitance single line transient voltage surge suppressor (TVS) |
Technical Notes & Articles |
---|
TA0325 ESD Protection with ultra-low capacitance for high bandwidth applications |
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDAXLC6 Series 1 Line 6 V 0.6 pF Uni-Directional SMT TVS TransilÔ- UQFN-2 | Future Electronics |
ESD Suppressor TVS 8KV 2-Pin SOD-882 T/R | Avnet America |
DIODE, TVS, UNI, 6V, 12W, SOD882 | Farnell |
Protection |Stmicroelectronics ESDAXLC6-1MY2 | Newark Electronics |
Where can I find additional details, specifications and documents for a ESDAXLC6-1MY2?
Additional datasheets, footprints and schematics for ESDAXLC6-1MY2 are listed on our Part Details page. You can also find images and similar parts to ESDAXLC6-1MY2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDAXLC6-1MY2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDAXLC6-1MY2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDAXLC6-1MY2 fall under?
The ESDAXLC6-1MY2 is listed under Protections and EMI filters > ESD Protection > High-speed data lines (<1 pF).
Can I view similar or alternative parts?
You can view similar parts to ESDAXLC6-1MY2 when available in the High-speed data lines (<1 pF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDAXLC6-1MY2 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDAXLC6-1MY2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDAXLC6-1MY2 have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for ESDAXLC6-1MY2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDAXLC6-1MY2 often in real-time on the comparison pages.
What if I can't find stock of ESDAXLC6-1MY2?
You can fill out our help required form which you can use to request a quote for ESDAXLC6-1MY2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.