Status: | Active |
---|---|
Series: | ESDAVLC8-1BM2 |
RoHS: | Compliant |
Prices starting from US$0.07
Single line bidirectional protection |
Breakdown voltage VBR = 8.5 V min. |
Very low capacitance = 4.5 pF at 0 V |
Lead-free packages |
ECOPACK®2 compliant packages |
Product Specifications |
---|
DS6659 Single-line low capacitance Transilâ„¢, transient surge voltage suppressor (TVS) for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDAVLC8 Series 1 Channel 11V Bi-Directional TransilÔ for ESD Protection SOD-882 | Future Electronics |
Esd Protection Device, 30 W, Sod-882, 2 Rohs Compliant: Yes |Stmicroelectronics ESDAVLC8-1BM2 | Newark Electronics |
ESD Suppressor TVS 17KV 2-Pin SOD-882 T/R | Avnet America |
DIODE, ESD PROT., 17KV, 4.5PF, SOD882 | element14 |
Where can I find additional details, specifications and documents for a ESDAVLC8-1BM2?
Additional datasheets, footprints and schematics for ESDAVLC8-1BM2 are listed on our Part Details page. You can also find images and similar parts to ESDAVLC8-1BM2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDAVLC8-1BM2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDAVLC8-1BM2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDAVLC8-1BM2 fall under?
The ESDAVLC8-1BM2 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDAVLC8-1BM2 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDAVLC8-1BM2 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDAVLC8-1BM2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDAVLC8-1BM2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ESDAVLC8-1BM2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDAVLC8-1BM2 often in real-time on the comparison pages.
What if I can't find stock of ESDAVLC8-1BM2?
You can fill out our help required form which you can use to request a quote for ESDAVLC8-1BM2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.