Status: | Active |
---|---|
Series: | ESDAVLC5-1BF4 |
RoHS: | Compliant |
Prices starting from US$0.0187
Low clamping voltage |
Bidirectional device |
Low leakage current |
0201 package |
Ultra low PCB area: 0.18 mm2 |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS11212 Low clamping, very low capacitance bidirectional single line ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDAVLC Series 5.8 V 7 pF Bi-Directional 1-Line ESD Protection TVS Diode - 0201 | Future Electronics |
Low Cap Bidirect. 5V ESD protection 0201 | RS |
Aid Protection |Stmicroelectronics ESDAVLC5-1BF4 | Newark Electronics |
TVS and Protection Diodes and ICs | Avnet America |
ESD PROTECTION DEVICE, 5.3V, 0201 | Farnell |
Where can I find additional details, specifications and documents for a ESDAVLC5-1BF4?
Additional datasheets, footprints and schematics for ESDAVLC5-1BF4 are listed on our Part Details page. You can also find images and similar parts to ESDAVLC5-1BF4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDAVLC5-1BF4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDAVLC5-1BF4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDAVLC5-1BF4 fall under?
The ESDAVLC5-1BF4 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDAVLC5-1BF4 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDAVLC5-1BF4 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDAVLC5-1BF4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDAVLC5-1BF4 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ESDAVLC5-1BF4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDAVLC5-1BF4 often in real-time on the comparison pages.
What if I can't find stock of ESDAVLC5-1BF4?
You can fill out our help required form which you can use to request a quote for ESDAVLC5-1BF4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.