Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.07
|
15,000
in stock
|
Buy Now |
Clamping Voltage Vc Max | 30V |
---|---|
Diode Case Style | 0201 |
No. of Pins | - |
Operating Voltage | - |
Power Dissipation Pd | 30W |
Product Range | - |
Automotive Qualification Standard | - |
ESDA Series 0201 30 Vcl 0.24 pF Bi-Directional SMT TVS Diode ESD Protection | Future Electronics |
Where can I find additional details, specifications and documents for a ESDARF02-1BU2?
Additional datasheets, footprints and schematics for ESDARF02-1BU2 are listed on our Part Details page. You can also find images and similar parts to ESDARF02-1BU2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDARF02-1BU2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDARF02-1BU2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDARF02-1BU2 fall under?
The ESDARF02-1BU2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to ESDARF02-1BU2 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDARF02-1BU2 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDARF02-1BU2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESDARF02-1BU2 have stock available?
Authorised distributors including Future Electronics have stock available or on a lead time for ESDARF02-1BU2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDARF02-1BU2 often in real-time on the comparison pages.
What if I can't find stock of ESDARF02-1BU2?
You can fill out our help required form which you can use to request a quote for ESDARF02-1BU2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.