Status: | Unknown |
---|---|
Series: | ESDAL Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | QFN |
No. of Pins | 6Pins |
Operating Voltage | - |
Power Dissipation Pd | 30W |
Product Range | ESDAL Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage | 7.2V |
Breakdown Voltage Max | 7.2V |
Breakdown Voltage Min | 6.1V |
Breakdown Voltage Range | 6.1V to 7.2V |
Capacitance Cd @ Vr Typ | 15pF |
Diode Type | Unidirectional TVS |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Peak Pulse Current Ippm | 3A |
Peak Pulse Power Dissipation | 30W |
Reverse Stand-Off Voltage Vrwm | 3V |
Stand-off Voltage | 3V |
TVS Polarity | Unidirectional |
Termination Type | Surface Mount Device |
ESD Suppressor TVS ±15KV 6-Pin UQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ESDALC6V1M6?
Additional datasheets, footprints and schematics for ESDALC6V1M6 are listed on our Part Details page. You can also find images and similar parts to ESDALC6V1M6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDALC6V1M6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDALC6V1M6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDALC6V1M6 fall under?
The ESDALC6V1M6 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to ESDALC6V1M6 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDALC6V1M6 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDALC6V1M6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESDALC6V1M6 have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for ESDALC6V1M6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDALC6V1M6 often in real-time on the comparison pages.
What if I can't find stock of ESDALC6V1M6?
You can fill out our help required form which you can use to request a quote for ESDALC6V1M6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.