Status: | Active |
---|---|
Series: | ESDALC5-1BT2 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
No stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.41
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single line low capacitance Transil diode |
Bidirectional ESD protection |
Breakdown voltage VBR = 5.8 V min |
Low diode capacitance (26 pF typ. at 0 V) |
Low leakage current < 60 nA at 5 V |
Very small PCB area: 0.6 mm² |
Product Specifications |
---|
DS6658 Single-line low capacitance Transilâ„¢, transient surge voltage suppressor (TVS) for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESD Suppressor TVS �30KV 2-Pin SOD-882T T/R | EBV Elektronik |
Low Cap Transil TVS/ESD Protect. SOD882T | RS |
Esd Protection Device, 150 W, 17.5 V, Sod-882T, 2 Rohs Compliant: Yes |Stmicroelectronics ESDALC5-1BT2 | Newark Electronics |
ESDALC5 Series 1 Channel 5 V Bi-Directional Transil ESD Protection - SOD-882 | Future Electronics |
ESD Suppressor TVS ±30KV 2-Pin SOD-882T T/R | Avnet America |
DIODE, ESD, 150W, 30KV, SOD882 | Farnell |
Where can I find additional details, specifications and documents for a ESDALC5-1BT2?
Additional datasheets, footprints and schematics for ESDALC5-1BT2 are listed on our Part Details page. You can also find images and similar parts to ESDALC5-1BT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDALC5-1BT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDALC5-1BT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDALC5-1BT2 fall under?
The ESDALC5-1BT2 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDALC5-1BT2 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDALC5-1BT2 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDALC5-1BT2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDALC5-1BT2 have stock available?
Authorised distributors including EBV Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ESDALC5-1BT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDALC5-1BT2 often in real-time on the comparison pages.
What if I can't find stock of ESDALC5-1BT2?
You can fill out our help required form which you can use to request a quote for ESDALC5-1BT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.