Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
6 UNIDIRECTIONAL TRANSIL FUNCTIONS |
200 W PEAK PULSE POWER (8/20 µs) |
LOW LEAKAGE CURRENT: IRmax. < 2 µA |
Product Specifications |
---|
DS0788 TRANSIL ARRAY FOR ESD PROTECTION - (ASD) |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESD Suppressor TVS 25KV 8-Pin SO N Tube | Avnet America |
ESDA Series 6 Channel 6.1 V 100 pF SMT Uni-Directional TransilĂ” Array - SOIC-8 | Future Electronics |
ESD PROTECTION DEVICE, 5V, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a ESDA6V1U1?
Additional datasheets, footprints and schematics for ESDA6V1U1 are listed on our Part Details page. You can also find images and similar parts to ESDA6V1U1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA6V1U1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA6V1U1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA6V1U1 fall under?
The ESDA6V1U1 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA6V1U1 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA6V1U1 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA6V1U1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESDA6V1U1 have stock available?
Authorised distributors including Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for ESDA6V1U1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA6V1U1 often in real-time on the comparison pages.
What if I can't find stock of ESDA6V1U1?
You can fill out our help required form which you can use to request a quote for ESDA6V1U1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.