Status: | Active |
---|---|
Series: | ESDAL |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
3,093,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
276,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
63,000
in stock
|
Buy Now | |
element14
from US$0.12
|
63,000
in stock
|
Buy Now | |
Farnell
from US$0.11
|
63,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
24,636
in stock
|
Buy Now | |
Schukat Electronic
from US$0.05
|
5,600
in stock
|
Buy Now | |
Micros
from US$0.08
|
1,562
in stock
|
Buy Now | |
RS
from US$0.11
|
585
in stock
|
Buy Now | |
Avnet Silica
-
|
1,311,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now |
Unidirectional device |
Low leakage current (IR max. < 20 µA at VBR) |
300 W peak pulse power (8/20 µs) |
Product Specifications |
---|
DS1922 Dual Transilâ„¢ array for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDA Series 2 Channel 6.1 V 140 pF SMT Uni-Directional TransilÔ Array - SOT-23 | Future Electronics |
ESD Suppressor TVS 16KV 3-Pin SOT-23 T/R | Avnet America |
Esd Protection Device, Array, 300 W, 6.1 V, Sot-23, 3 Rohs Compliant: Yes |Stmicroelectronics ESDA6V1L | Newark Electronics |
DIODE, ESD ARR., 6.1V, DUAL, 3-SOT23, RL | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
SMD TVS Array 2xUnip 300W 5,25V SOT23 | Schukat Electronic |
Transient Voltage Suppressor ESDA6V1L | Micros |
Unidirectional 300W TVS array,ESDA6V1L | RS |
Where can I find additional details, specifications and documents for a ESDA6V1L?
Additional datasheets, footprints and schematics for ESDA6V1L are listed on our Part Details page. You can also find images and similar parts to ESDA6V1L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA6V1L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA6V1L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA6V1L fall under?
The ESDA6V1L is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA6V1L when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA6V1L you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA6V1L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA6V1L have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for ESDA6V1L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA6V1L often in real-time on the comparison pages.
What if I can't find stock of ESDA6V1L?
You can fill out our help required form which you can use to request a quote for ESDA6V1L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.