Status: | Active |
---|---|
Series: | ESDA6V1-5M6 |
RoHS: | Compliant |
Very small PCB area: 1.45 mm2 |
Low diode capacitance (70 pF typ at 0 V) |
Lead-free package |
500 microns pitch |
High peak power dissipation: 100 Watts 8/20 µs |
Breakdown Voltage VBR= 6.1 V min |
High ESD protection level |
Suitable for high density boards |
High integration |
5 unidirectional Transil diodes (ESDA6V1-5M6) |
Low leakage current < 500 nA |
4 unidirectional Transil diodes (ESDA6V1M6) |
Product Specifications |
---|
DS4417 4- and 5-line Transilâ„¢ arrays for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDA Series 5 Channel 6.1 V 70 pF SMT Uni-Directional TransilÔ Array - QFN-6 | Future Electronics |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics ESDA6V1-5M6. | Newark Electronics |
ESD Suppressor TVS ±15KV 6-Pin UQFN T/R | Avnet America |
TRANSIL ARRAY UNI ESD 6.1V MICR 6QFN | Farnell |
ESD Suppressor TVS �15KV 6-Pin UQFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESDA6V1-5M6?
Additional datasheets, footprints and schematics for ESDA6V1-5M6 are listed on our Part Details page. You can also find images and similar parts to ESDA6V1-5M6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA6V1-5M6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA6V1-5M6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA6V1-5M6 fall under?
The ESDA6V1-5M6 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA6V1-5M6 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA6V1-5M6 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA6V1-5M6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA6V1-5M6 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for ESDA6V1-5M6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA6V1-5M6 often in real-time on the comparison pages.
What if I can't find stock of ESDA6V1-5M6?
You can fill out our help required form which you can use to request a quote for ESDA6V1-5M6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.