Status: | Active |
---|---|
Series: | ESDA5V3SC5 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
640
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
132,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
9,275
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,580
in stock
|
Buy Now | |
element14
from US$0.17
|
1,580
in stock
|
Buy Now | |
Farnell
from US$0.13
|
1,580
in stock
|
Buy Now | |
Avnet Silica
-
|
93,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now |
4 unidirectional ESD protection |
400 W peak pulse power (8/20 μs) |
Benefits High ESD protection level: up to 30 kV High integration Suitable for high density boards |
High ESD protection level: up to 30 kV |
High integration |
Suitable for high density boards |
Complies with the following standards IEC 61000-4-2 level exceed level 4: 30 kV (air discharge) 30 kV (contact discharge) |
IEC 61000-4-2 level exceed level 4: |
30 kV (air discharge) |
30 kV (contact discharge) |
MIL STD 883E- Method 3015-7: class3B human body model |
human body model |
Product Specifications |
---|
DS1920 Quad Transilâ„¢ array for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDA Series 4 Channel 5.3V 280 pF SMT Uni-Directional TransilÔ Array - SOT-23-5 | Future Electronics |
Diode: TVS array | Transfer Multisort Elektronik |
ST TVS Diode, 3V, 300W, SOT-23-5 | Distrelec |
SMD TVS Array 4xUnip 400W 3V SOT23-5 | Schukat Electronic |
Transil Array Unidirectional Quad Esd Sot23-5 | Newark Electronics |
TRANSIL ARRAY UNI QUAD ESD SOT23-5 | element14 |
Unidirection 4-way ESD array ESDA5V3SC5 | RS |
ESD Suppressor TVS 25KV 5-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ESDA5V3SC5?
Additional datasheets, footprints and schematics for ESDA5V3SC5 are listed on our Part Details page. You can also find images and similar parts to ESDA5V3SC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA5V3SC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA5V3SC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA5V3SC5 fall under?
The ESDA5V3SC5 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA5V3SC5 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA5V3SC5 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA5V3SC5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA5V3SC5 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Distrelec, Schukat Electronic and Newark Electronics have stock available or on a lead time for ESDA5V3SC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA5V3SC5 often in real-time on the comparison pages.
What if I can't find stock of ESDA5V3SC5?
You can fill out our help required form which you can use to request a quote for ESDA5V3SC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.