ESDA37W ESD Protection by STMicroelectronics

Dual Transil™ array for ESD protection

Status: Active
Series: ESDA37W
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This device is a diode array designed to protect 1 line or 2 lines against ESD transients. The device is ideal for applications where both reduced line capacitance and board space saving are required. It can also be used a bidirectional suppressor by connecting only pin 1 and 2.

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for element14
element14
from US$0.09
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Unidirectional device
Low leakage current (IR max. < 1 µA at VBR)
300 W peak pulse power (8/20 µs)

Resources







Alternative Descriptions

Esd Protection Diode, Sot-323 | Newark Electronics
ESD Protection SOT23-3L UNI | Future Electronics
ESD Suppressor TVS Dual Common Anode Uni-Dir 30kV 3-Pin SOT-323 T/R | Avnet America
ESD PROTECTION DIODE, SOT-323 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESDA37W?

Additional datasheets, footprints and schematics for ESDA37W are listed on our Part Details page. You can also find images and similar parts to ESDA37W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESDA37W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA37W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESDA37W fall under?

The ESDA37W is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.

Can I view similar or alternative parts?

You can view similar parts to ESDA37W when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA37W you can contact the distributor directly for product support, shipping queries etc.

Is the ESDA37W RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for ESDA37W have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ESDA37W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESDA37W often in real-time on the comparison pages.

What if I can't find stock of ESDA37W?

You can fill out our help required form which you can use to request a quote for ESDA37W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay