Status: | Active |
---|---|
Series: | ESDALY |
RoHS: | Compliant |
AEC-Q101 qualified |
Dual unidirectional Transil functions |
Low leakage current: IR max. < 20 µA at VBR |
300 W peak pulse power (8/20 µs) |
Product Specifications |
---|
DS8603 Automotive dual Transilâ„¢ array for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESD Suppressor Diode Array Dual Common Anode Uni-Dir 30kV 3-Pin SOT-23 T/R | Avnet Silica |
Esd Protection Diode, Sot-23 | Newark Electronics |
ESD PROTECTION DIODE, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a ESDA37LY?
Additional datasheets, footprints and schematics for ESDA37LY are listed on our Part Details page. You can also find images and similar parts to ESDA37LY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA37LY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA37LY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA37LY fall under?
The ESDA37LY is listed under Protections and EMI filters > ESD Protection > Automotive ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA37LY when available in the Automotive ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA37LY you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA37LY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA37LY have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ESDA37LY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA37LY often in real-time on the comparison pages.
What if I can't find stock of ESDA37LY?
You can fill out our help required form which you can use to request a quote for ESDA37LY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.