Status: | Active |
---|---|
Series: | ESDAL |
RoHS: | Compliant |
Unidirectional device |
Low leakage current (IR max. < 20 µA at VBR) |
300 W peak pulse power (8/20 µs) |
Product Specifications |
---|
DS1922 Dual Transilâ„¢ array for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Esd Protection Diode, Sot-23 | Newark Electronics |
ESD PROTECTION DIODE, SOT-23 | element14 |
ESD Suppressor Diode Array Dual Common Anode Uni-Dir 30kV 3-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESDA37L?
Additional datasheets, footprints and schematics for ESDA37L are listed on our Part Details page. You can also find images and similar parts to ESDA37L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA37L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA37L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA37L fall under?
The ESDA37L is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA37L when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA37L you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA37L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA37L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for ESDA37L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA37L often in real-time on the comparison pages.
What if I can't find stock of ESDA37L?
You can fill out our help required form which you can use to request a quote for ESDA37L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.