Status: | Active |
---|---|
Series: | ESDAxxxWx |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
4,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
2,239
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2 up to 5 Unidirectional Transil functions |
Low leakage current < 1μA |
Breakdown voltage: VBR = 6.1 V min. and 25 V min. |
Very small PCB area < 4.2 mm2 typically |
Product Specifications |
---|
DS4385 Transilâ„¢ array for data protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Unidirection 4-way ESD array ESDA25W5 | RS |
Diode: TVS array | Transfer Multisort Elektronik |
ESDA Series 4 Channel 30 V 30 pF SMT Uni-Directional TransilÔ Array - SOT-323-5L | Future Electronics |
ESD Suppressor TVS 15KV 5-Pin SOT-323 T/R | Avnet America |
TRANSIL ARRAY DATA PROT UNI SOT323-5 | Farnell |
Where can I find additional details, specifications and documents for a ESDA25W5?
Additional datasheets, footprints and schematics for ESDA25W5 are listed on our Part Details page. You can also find images and similar parts to ESDA25W5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA25W5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA25W5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA25W5 fall under?
The ESDA25W5 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA25W5 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA25W5 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA25W5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA25W5 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Future Electronics, Avnet America and element14 have stock available or on a lead time for ESDA25W5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA25W5 often in real-time on the comparison pages.
What if I can't find stock of ESDA25W5?
You can fill out our help required form which you can use to request a quote for ESDA25W5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.