Status: | Active |
---|---|
Series: | ESDAL |
RoHS: | Compliant |
Prices starting from US$0.0451
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,221,321
in stock
|
Buy Now | |
Future Electronics
from US$0.0451
|
426,000
in stock
|
Buy Now | |
element14
from US$0.09
|
16,455
in stock
|
Buy Now | |
Farnell
from US$0.08
|
16,455
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,912
in stock
|
Buy Now | |
Avnet Silica
-
|
102,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Unidirectional device |
Low leakage current (IR max. < 20 µA at VBR) |
300 W peak pulse power (8/20 µs) |
Product Specifications |
---|
DS1922 Dual Transilâ„¢ array for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics ESDA25L. | Newark Electronics |
ESDA Series 2 Channel 25 V 50 pF Uni-Directional SMT TransilÔ Array - SOT-23 | Future Electronics |
TRANSIL ARRAY UNI DUAL ESD SOT-23 | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
ESDA25L TVS dual Transil array,ESD 25V | RS |
ESD Suppressor TVS 16KV 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ESDA25L?
Additional datasheets, footprints and schematics for ESDA25L are listed on our Part Details page. You can also find images and similar parts to ESDA25L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA25L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA25L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA25L fall under?
The ESDA25L is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA25L when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA25L you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA25L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA25L have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ESDA25L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA25L often in real-time on the comparison pages.
What if I can't find stock of ESDA25L?
You can fill out our help required form which you can use to request a quote for ESDA25L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.