Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now |
6 BIDIRECTIONAL TRANSIL FUNCTIONS |
150 W peak pulse power (8/20 µs) |
VERY LOW CAPACITANCE : C= 20 pF @ VRM |
Product Specifications |
---|
DS0787 TRANSIL ARRAY FOR ESD PROTECTION - (ASD) |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
TRANSIL ARRAY BIDIR ESD 25V 8-SOIC | Farnell |
Where can I find additional details, specifications and documents for a ESDA25B1?
Additional datasheets, footprints and schematics for ESDA25B1 are listed on our Part Details page. You can also find images and similar parts to ESDA25B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA25B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA25B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA25B1 fall under?
The ESDA25B1 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA25B1 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA25B1 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA25B1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESDA25B1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ESDA25B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA25B1 often in real-time on the comparison pages.
What if I can't find stock of ESDA25B1?
You can fill out our help required form which you can use to request a quote for ESDA25B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.