ESDA24P140-1U3M Transient Voltage Suppressors (TVS) by STMicroelectronics

High Power Transient Voltage Suppressor

Status: Active
Series: ESDA24P140-1U3M
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ESDA24P140-1U3M is a unidirectional single line TVS diode designed to protect the power line against EOS & ESD transients. The device is ideal for applications where high power TVS and board space saving is required.

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.18
-
Buy Now

Features

Low clamping voltage
Peak pulse power: 4500 W (8/20µs)
4500 W (8/20µs)
Stand off voltage 22 V
Unidirectional diode
Low leakage current: 0.20 µA at 25°C
0.20 µA at 25°C
Complies with the following standards: IEC 61000-4-2 level 4 ± 30 kV (air discharge) ± 30 kV (contact discharge)
± 30 kV (air discharge)
± 30 kV (contact discharge)

Resources



Technical Notes & Articles
TN1310 FAQ ESD protection



Alternative Descriptions

ESD Protection DFN.20.20-2L | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESDA24P140-1U3M?

Additional datasheets, footprints and schematics for ESDA24P140-1U3M are listed on our Part Details page. You can also find images and similar parts to ESDA24P140-1U3M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESDA24P140-1U3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA24P140-1U3M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESDA24P140-1U3M fall under?

The ESDA24P140-1U3M is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).

Can I view similar or alternative parts?

You can view similar parts to ESDA24P140-1U3M when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA24P140-1U3M you can contact the distributor directly for product support, shipping queries etc.

Is the ESDA24P140-1U3M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for ESDA24P140-1U3M have stock available?

Authorised distributors including Future Electronics have stock available or on a lead time for ESDA24P140-1U3M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESDA24P140-1U3M often in real-time on the comparison pages.

What if I can't find stock of ESDA24P140-1U3M?

You can fill out our help required form which you can use to request a quote for ESDA24P140-1U3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay