Status: | Active |
---|---|
Series: | ESDA17P50-1U1M |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
3,600
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low clamping voltage |
Typical peak pulse power: 1200 W (8/20 µs) |
Stand-off voltage 15 V |
Unidirectional diode |
Low leakage current: 50 nA at 25 °C |
Complies with IEC 61000-4-2 level 4 ±30 kV (air discharge) ±30 kV (contact discharge) |
±30 kV (air discharge) |
±30 kV (contact discharge) |
Product Specifications |
---|
DS11716 High power transient voltage suppressor |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Trans. Voltage Suppressor 15V 1200W 1610 | RS |
ESD Suppressor TVS Single Uni-Dir �30kV@Air Gap/�30kV@Contact Disc 2-Pin QFN T/R | Avnet Silica |
Diode, Esd Protection, 16.4V, Qfn | Newark Electronics |
ESDA Series 26.5 Vcl 46 A (8/20â•¡s) Ipp Uni-Directional SMT TVS Diode - SOD882T | Future Electronics |
ESD Suppressor TVS Single Uni-Dir ±30kV@Air Gap/±30kV@Contact Disc 2-Pin QFN T/R | Avnet America |
DIODE, ESD PROTECTION, 16.4V, QFN | Farnell |
Where can I find additional details, specifications and documents for a ESDA17P50-1U1M?
Additional datasheets, footprints and schematics for ESDA17P50-1U1M are listed on our Part Details page. You can also find images and similar parts to ESDA17P50-1U1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA17P50-1U1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA17P50-1U1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA17P50-1U1M fall under?
The ESDA17P50-1U1M is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to ESDA17P50-1U1M when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA17P50-1U1M you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA17P50-1U1M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA17P50-1U1M have stock available?
Authorised distributors including RS, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ESDA17P50-1U1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA17P50-1U1M often in real-time on the comparison pages.
What if I can't find stock of ESDA17P50-1U1M?
You can fill out our help required form which you can use to request a quote for ESDA17P50-1U1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.