Status: | Active |
---|---|
Series: | ESD9X5.0S |
RoHS: | Compliant |
Prices starting from US$0.0149
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0224
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0158
|
1,880,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
30,616
in stock
|
Buy Now | |
element14
from US$0.05
|
24,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
23,520
in stock
|
Buy Now | |
Farnell
from US$0.06
|
23,520
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0223
|
6,700
in stock
|
Buy Now | |
Avnet Silica
-
|
632,000
in stock
|
Buy Now | |
Avnet America
from US$0.0149
|
-
|
Buy Now | |
RS Americas
from US$0.0240
|
-
|
Buy Now | |
Avnet Asia
from US$0.0156
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Small Body Outline Dimensions: 0.039 x 0.024 (1.0 mm x 0.60 mm) |
Low Body Height: 0.017 (0.43 mm) Max |
Standoff Voltage: 3.3 V 12 V |
Low Leakage |
Response Time is Typically < 1 ns |
ESD Rating of Class 3 (> 16 kV) per Human Body Model |
IEC6100042 Level 4 ESD Protection |
These are PbFree Devices |
Applications |
---|
Cellular phones, MP3 players, Digital cameras and many other portable applications |
End Products |
---|
MP3 Player |
Description | ESD9X5.0S |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O Thunderbolt USB 2.0 |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 65 |
V(BR) Min (V) | 6.2 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | 107 |
Package Type | SOD-923-2 |
ESD9X5.0ST5G Series 6.2 V 65 pF TVS Diode for ESD Protection - SOD-923 | Future Electronics |
onsemi ESD Protection Diode, SOD-923, 30kV | Distrelec |
DIODE, ESD PROTECTION, AEC-Q101, 65PF | element14 |
Diode, Esd Protection, Aec-Q101, 65Pf | Newark Electronics |
Diode: TVS | Transfer Multisort Elektronik |
ESD Suppressor TVS �30KV 2-Pin SOD-923 T/R | Avnet Silica |
TVS ESD Suppressor 30KV SOD-923 | RS |
ESD Suppressor TVS ±30KV 2-Pin SOD-923 T/R | Avnet America |
ESD9X5.0ST5G, Uni-Directional TVS Diode, 150mW, 2-Pin SOD-923 | ON Semiconductor ESD9X5.0ST5G | RS Americas |
Where can I find additional details, specifications and documents for a ESD9X5.0ST5G?
Additional datasheets, footprints and schematics for ESD9X5.0ST5G are listed on our Part Details page. You can also find images and similar parts to ESD9X5.0ST5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD9X5.0ST5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD9X5.0ST5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD9X5.0ST5G fall under?
The ESD9X5.0ST5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD9X5.0ST5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD9X5.0ST5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD9X5.0ST5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD9X5.0ST5G have stock available?
Authorised distributors including Future Electronics, Distrelec, element14, Newark Electronics and Farnell have stock available or on a lead time for ESD9X5.0ST5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD9X5.0ST5G often in real-time on the comparison pages.
What if I can't find stock of ESD9X5.0ST5G?
You can fill out our help required form which you can use to request a quote for ESD9X5.0ST5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.