Status: | Unknown |
---|---|
Series: | ESD-SAFE Series |
RoHS: | Unknown |
Prices starting from US$0.0226
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0318
|
3,522
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0348
|
3,929
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
3,522
in stock
|
Buy Now | |
element14
from US$0.0338
|
3,522
in stock
|
Buy Now | |
Future Electronics
from US$0.0246
|
-
|
Buy Now | |
TTI Europe
from US$0.0226
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ESD-SAFE Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.047 - F, - 10%, X7R, 50 V Rohs Compliant: Yes |Kyocera Avx ESD55C473K4T2A-22 | Newark Electronics |
CAP, 0.047µF, 50V, 10%, X7R, 0805 | element14 |
ESD Series 0805 50 V 47000 pF ▒10 % Tolerance SMT Multilayer Ceramic Capacitor | Future Electronics |
.047UF 50V 10% 0805 | TTI Europe |
Multilayer Ceramic Capacitor, 0.047 uF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a ESD55C473K4T2A-22?
Additional datasheets, footprints and schematics for ESD55C473K4T2A-22 are listed on our Part Details page. You can also find images and similar parts to ESD55C473K4T2A-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD55C473K4T2A-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD55C473K4T2A-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD55C473K4T2A-22 fall under?
The ESD55C473K4T2A-22 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ESD55C473K4T2A-22 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD55C473K4T2A-22 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD55C473K4T2A-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD55C473K4T2A-22 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ESD55C473K4T2A-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD55C473K4T2A-22 often in real-time on the comparison pages.
What if I can't find stock of ESD55C473K4T2A-22?
You can fill out our help required form which you can use to request a quote for ESD55C473K4T2A-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.