Status: | Unknown |
---|---|
Series: | ESD-SAFE Series |
RoHS: | Unknown |
Prices starting from US$0.0199
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0199
|
1,520
in stock
|
Buy Now | |
Future Electronics
from US$0.0216
|
16,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0231
|
3,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
1,520
in stock
|
Buy Now | |
element14
from US$0.0220
|
1,520
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ESD-SAFE Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Multilayer Ceramic Capacitors 0603 100v x7r 472 10% tol auto esd rating 18 | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4700 Pf, - 10%, X7R, 100 V Rohs Compliant: Yes |Kyocera Avx ESD31C472K4T2A-18 | Newark Electronics |
CAP, 4700PF, 100V, 10%, X7R, 0603 | element14 |
Multilayer Ceramic Capacitor, 4700 pF, 100 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a ESD31C472K4T2A-18?
Additional datasheets, footprints and schematics for ESD31C472K4T2A-18 are listed on our Part Details page. You can also find images and similar parts to ESD31C472K4T2A-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD31C472K4T2A-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD31C472K4T2A-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD31C472K4T2A-18 fall under?
The ESD31C472K4T2A-18 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ESD31C472K4T2A-18 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD31C472K4T2A-18 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD31C472K4T2A-18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD31C472K4T2A-18 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for ESD31C472K4T2A-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD31C472K4T2A-18 often in real-time on the comparison pages.
What if I can't find stock of ESD31C472K4T2A-18?
You can fill out our help required form which you can use to request a quote for ESD31C472K4T2A-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.