Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | 8.5V |
---|---|
Diode Case Style | USON |
No. of Pins | 10Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | 50W |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Quad 0.55-pF, ±3.6-V, ±30-kV ESD protection diode with 5.5A surge rating for USB & HDMI | Texas Instruments |
Esd Diode, 5.5V, 50W, Uson-10 | Newark Electronics |
ESD DIODE, 5.5V, 50W, USON-10 | element14 |
Where can I find additional details, specifications and documents for a ESD204DQAR?
Additional datasheets, footprints and schematics for ESD204DQAR are listed on our Part Details page. You can also find images and similar parts to ESD204DQAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD204DQAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD204DQAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD204DQAR fall under?
The ESD204DQAR is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to ESD204DQAR when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD204DQAR you can contact the distributor directly for product support, shipping queries etc.
Is the ESD204DQAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD204DQAR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ESD204DQAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD204DQAR often in real-time on the comparison pages.
What if I can't find stock of ESD204DQAR?
You can fill out our help required form which you can use to request a quote for ESD204DQAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.