Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Clamping Voltage Vc Max | 8.4V |
---|---|
Diode Case Style | X2SON |
No. of Pins | 3Pins |
Operating Voltage | 3.6V |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Dual 0.2-pF, ± | Texas Instruments |
Diode, Esd Protection, 3.6V, X2Son | Newark Electronics |
DIODE, ESD PROTECTION, 3.6V, X2SON | element14 |
Where can I find additional details, specifications and documents for a ESD122DMYR .?
Additional datasheets, footprints and schematics for ESD122DMYR . are listed on our Part Details page. You can also find images and similar parts to ESD122DMYR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD122DMYR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD122DMYR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD122DMYR . fall under?
The ESD122DMYR . is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to ESD122DMYR . when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD122DMYR . you can contact the distributor directly for product support, shipping queries etc.
Is the ESD122DMYR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD122DMYR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ESD122DMYR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD122DMYR . often in real-time on the comparison pages.
What if I can't find stock of ESD122DMYR .?
You can fill out our help required form which you can use to request a quote for ESD122DMYR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.