Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | 8.4V |
---|---|
Diode Case Style | X2SON |
No. of Pins | 3Pins |
Operating Voltage | 3.6V |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Esd Protection, 3.6V, X2Son | Newark Electronics |
Dual 0.2-pF, ± | Texas Instruments |
Where can I find additional details, specifications and documents for a ESD122DMXR?
Additional datasheets, footprints and schematics for ESD122DMXR are listed on our Part Details page. You can also find images and similar parts to ESD122DMXR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD122DMXR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD122DMXR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD122DMXR fall under?
The ESD122DMXR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to ESD122DMXR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD122DMXR you can contact the distributor directly for product support, shipping queries etc.
Is the ESD122DMXR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD122DMXR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for ESD122DMXR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD122DMXR often in real-time on the comparison pages.
What if I can't find stock of ESD122DMXR?
You can fill out our help required form which you can use to request a quote for ESD122DMXR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.