Status: | Active |
---|---|
Series: | ESD051-1BF4 |
RoHS: | Compliant |
Prices starting from US$0.0207
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0267
|
68,706
in stock
|
Buy Now | |
Future Electronics
from US$0.0207
|
135,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
68,706
in stock
|
Buy Now | |
element14
from US$0.0367
|
68,706
in stock
|
Buy Now | |
EBV Elektronik
-
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.0247
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low clamping voltage: 11 V (IEC 61000-4-2 contact discharge at 30 ns) |
11 V (IEC 61000-4-2 contact discharge at 30 ns) |
Bidirectional diode |
Low leakage current |
ST0201 package |
Complies with the following standards: IEC 61000-4-2 level 4 (exceeds level 4) ±30 kV (air discharge) ±30 kV (contact discharge) |
±30 kV (air discharge) |
±30 kV (contact discharge) |
Product Specifications |
---|
DS12643 5 V low clamping single line bidirectional ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Single Line 5 V 11 Vcl Bi-Directional Surface Mount ESD Protection - ST0201 | Future Electronics |
Esd Protection Diode, 0201 | Newark Electronics |
ESD PROTECTION DIODE, 0201 | element14 |
ESD Suppressor Single Bi-Directional 30KV 2-Pin ST0201 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESD051-1BF4?
Additional datasheets, footprints and schematics for ESD051-1BF4 are listed on our Part Details page. You can also find images and similar parts to ESD051-1BF4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD051-1BF4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD051-1BF4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD051-1BF4 fall under?
The ESD051-1BF4 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESD051-1BF4 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD051-1BF4 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD051-1BF4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESD051-1BF4 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for ESD051-1BF4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD051-1BF4 often in real-time on the comparison pages.
What if I can't find stock of ESD051-1BF4?
You can fill out our help required form which you can use to request a quote for ESD051-1BF4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.