Status: | Unknown |
---|---|
Series: | ESD-SR Series |
RoHS: | Unknown |
Cable Diameter Max | 35mm |
---|---|
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | - |
Product Range | ESD-SR Series |
SVHC | No SVHC (27-Jun-2018) |
SPLIT CORE, SNAP-ON, RING, 35MM | Farnell |
Split Core, Snap-On, Ring, 35Mm | Newark Electronics |
Ferrite Core, Cylindrical, 24 mm Length, 35 mm ID, 64 mm OD | Avnet America |
Where can I find additional details, specifications and documents for a ESD-SR-S57M?
Additional datasheets, footprints and schematics for ESD-SR-S57M are listed on our Part Details page. You can also find images and similar parts to ESD-SR-S57M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-SR-S57M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-SR-S57M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-SR-S57M fall under?
The ESD-SR-S57M is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESD-SR-S57M when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-SR-S57M you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-SR-S57M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-SR-S57M have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ESD-SR-S57M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-SR-S57M often in real-time on the comparison pages.
What if I can't find stock of ESD-SR-S57M?
You can fill out our help required form which you can use to request a quote for ESD-SR-S57M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.