Status: | Unknown |
---|---|
Series: | ESD-SR Series |
RoHS: | Unknown |
Cable Diameter Max | 26mm |
---|---|
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | - |
Product Range | ESD-SR Series |
SVHC | No SVHC (27-Jun-2018) |
KEMET MnZn Split Ferrite Core for Round Cables 20Ohm @ 1MHz 26mm UL 94 V-0 | Distrelec |
Split Core, Snap-On, Ring, 26Mm | Newark Electronics |
SPLIT CORE, SNAP-ON, RING, 26MM | element14 |
Where can I find additional details, specifications and documents for a ESD-SR-S47M?
Additional datasheets, footprints and schematics for ESD-SR-S47M are listed on our Part Details page. You can also find images and similar parts to ESD-SR-S47M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-SR-S47M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-SR-S47M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-SR-S47M fall under?
The ESD-SR-S47M is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESD-SR-S47M when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-SR-S47M you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-SR-S47M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-SR-S47M have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for ESD-SR-S47M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-SR-S47M often in real-time on the comparison pages.
What if I can't find stock of ESD-SR-S47M?
You can fill out our help required form which you can use to request a quote for ESD-SR-S47M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.